EA9829-000 Current Transformers & Shunts by TE Connectivity

CI-SC5-1000/5A

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1899467-9,
CI-SC5-1000/5A
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Ratio 1000/5
Case Depth 52mm
Aperture Width 80mm
Aperture Height 160mm
Output Current 5A
Class 1 Burden Rating 15VA
Class .5 Burden Rating 10VA
Class 3 Burden Rating 20VA
Current Transformer Type Split Core
System Phase Type Single Phase
Voltage Application Type AC (Current Transformers)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EA9829-000?

Additional datasheets, footprints and schematics for EA9829-000 are listed on our Part Details page. You can also find images and similar parts to EA9829-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EA9829-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA9829-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EA9829-000 fall under?

The EA9829-000 is listed under Power Systems > Current Transformers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to EA9829-000 when available in the Current Transformers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EA9829-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EA9829-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EA9829-000 have stock available?

There is no stock from authorised distributors for EA9829-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EA9829-000 often in real-time on the comparison pages.

What if I can't find stock of EA9829-000?

You can fill out our help required form which you can use to request a quote for EA9829-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay