EA7106-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EA7106-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EA7106-000
Series Information for EA7106-000 - TE Connectivity
  • Status: Active
  • Aliases: CSJA-JCN/EG-3514M9
  • Product Code: H817
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJA-JCN/EG-3514M9

Specifications

Number of Cores:
1
Sheath Outside Diameter:
2.6in
Cross-Section Range:
750 – 1000AWG/kcmil
Conductor Diameter:
.998 – 1.152in
Insulation Diameter:
1.36 – 2.05in
Voltage Class:
≤ 35kV
Design Specification:
IEEE 404
Application Type:
Inline
Installation Instruction:
English
Product Availability:
AMERICAS
Technology:
Cold Shrink, Cold Applied
Mechanical Connectors Included:
Yes
Cable Shield Style:
JCN
Insulation:
Plastic

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability