EA7104-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EA7104-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EA7104-000
Series Information for EA7104-000 - TE Connectivity
  • Status: Active
  • Aliases: CSJA-JCN/EG-3513M5
  • Product Code: H817
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJA-JCN/EG-3513M5

Specifications

Number of Cores:
1
Conductor Diameter:
.373 – .681in
Insulation Diameter:
1.03 – 1.49in
Sheath Outside Diameter:
2.05in
Cross-Section Range:
1/0 – 350AWG/kcmil
Voltage Class:
≤ 35kV
Design Specification:
IEEE 404
Application Type:
Inline
Installation Instruction:
English
Product Availability:
AMERICAS
Mechanical Connectors Included:
Yes
Technology:
Cold Shrink, Cold Applied
Cable Shield Style:
JCN
Insulation:
Plastic

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability