EA7079-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EA7079-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EA7079-000
Series Information for EA7079-000 - TE Connectivity
  • Status: Active
  • Aliases: CSJA-JCN/EG-2812
  • Product Code: H817
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJA-JCN/EG-2812

Specifications

Number of Cores:
1
Cross-Section Range:
1 – 500AWG/kcmil
Sheath Outside Diameter:
1.8in
Insulation Diameter:
.87 – 1.4in
Conductor Diameter:
.332 – .813in
Voltage Class:
≤ 35kV
Design Specification:
IEEE 404
Application Type:
Inline
Installation Instruction:
English
Product Availability:
AMERICAS
Technology:
Cold Applied, Cold Shrink
Mechanical Connectors Included:
No
Insulation:
Plastic
Cable Shield Style:
JCN

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability