Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1899409-9,
JOR-92944 |
No distributors results available
View Full Pricing & Stock ComparisonColor | Gray |
---|---|
Number of Luminaire Cables (Max) | 2 |
Number of Fuses | 0 |
Wires per Cable (Max) | 5 |
Number of Underground Cables (Max) | 3 |
Pole Diameter (Min) | 100mm |
Door Width (Min) | 80mm |
Door Height (Min) | 250mm |
Voltage Rating | 400V |
CSA Certified | No |
UL Rating | no |
Enclosure Rating | IP54 |
Impact Resistance | 4J |
Silicone-Free | Yes |
Halogen Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Application | Inside Poles & Outdoors |
Product Use | Connection, Protection of Luminaires |
Other Colors Available | No |
Product Availability | EMEA, China, AMERICAS, ANZPAC, ASIA |
Minimum Order Quantity | 1 |
Product Type | Street Lighting Fuse Box |
Underground Cable Type | Plastic Insulated |
Product Family | EKM-1261 |
Environmental Resistance | -25 – 55°C |
Where can I find additional details, specifications and documents for a EA4490-000?
Additional datasheets, footprints and schematics for EA4490-000 are listed on our Part Details page. You can also find images and similar parts to EA4490-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA4490-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA4490-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA4490-000 fall under?
The EA4490-000 is listed under Power Systems > Street Lighting > Street Lighting Fuse Boxes.
Can I view similar or alternative parts?
You can view similar parts to EA4490-000 when available in the Street Lighting Fuse Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA4490-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EA4490-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA4490-000 have stock available?
There is no stock from authorised distributors for EA4490-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA4490-000 often in real-time on the comparison pages.
What if I can't find stock of EA4490-000?
You can fill out our help required form which you can use to request a quote for EA4490-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.