Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E99092-000,
2-1202030-4 |
Prices starting from US$1.11
Pre-Installed Lead | Yes |
---|---|
Recovered Inside Diameter (Max) | 2mm, .078in |
Jacket Outside Diameter | 4.8mm, .189in |
Expanded Inside Diameter (Min) | .189in, 4.8mm |
Shield Outside Diameter (Min) | .079in, 2mm |
Wire Size | 22AWG, .34 – .4mm² |
Overall Length | 29.3mm, 1.15in |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
Solder Sleeves & Shield Tubing B-155-05-35-22-5 |Raychem Te Connectivity E99092-000 | Newark Electronics |
Cable Accessories Solder Sleeve Terminator Cross-Linked Polyolefin | Avnet America |
Solder Sleeves & Shield Tubing HS-SOLDER SLEEVE 2.7MM W/LEADS | Sager |
Where can I find additional details, specifications and documents for a E99092-000?
Additional datasheets, footprints and schematics for E99092-000 are listed on our Part Details page. You can also find images and similar parts to E99092-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E99092-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E99092-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E99092-000 fall under?
The E99092-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to E99092-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E99092-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E99092-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E99092-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Sager have stock available or on a lead time for E99092-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E99092-000 often in real-time on the comparison pages.
What if I can't find stock of E99092-000?
You can fill out our help required form which you can use to request a quote for E99092-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.