Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E93139-000,
9-1200145-9 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Water, VDE 0370 Oil |
---|---|
Shrink Ratio | 3:1 |
Color | Black |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Product Source | Germany, Asia Pacific |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 125°C |
Resistant To | Strain, Fluids, Impact, Abrasion, Mechanical Damage |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a E93139-000?
Additional datasheets, footprints and schematics for E93139-000 are listed on our Part Details page. You can also find images and similar parts to E93139-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E93139-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E93139-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E93139-000 fall under?
The E93139-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E93139-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E93139-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E93139-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E93139-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for E93139-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E93139-000 often in real-time on the comparison pages.
What if I can't find stock of E93139-000?
You can fill out our help required form which you can use to request a quote for E93139-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.