Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E92721-000,
1201395-8 |
Prices starting from US$69.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$90.79 |
No stock
|
Buy Now | |
Rapid Electronics | US$129.28 |
389
|
Buy Now | |
Distrelec | US$127.47 |
389
|
Buy Now | |
Heilind Electronics | US$92.04 |
15
|
Buy Now | |
Heilind Electronics Asia | US$92.04 |
5
|
Buy Now | |
Newark Electronics | US$79.23 |
-
|
Buy Now | |
Avnet America | US$74.95 |
-
|
Buy Now | |
RS Americas | US$126.07 |
-
|
Buy Now | |
Sager | US$69.07 |
-
|
Buy Now |
Contact Current Rating (Max) | 1A |
---|---|
Accessory Type | Grounding Block |
Product Type | Accessory |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Shell Size | 2in, 50.8mm |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rack&Panel Connectors MTC CRIMP CON SHELL | Rapid Electronics |
TE Connectivity CHA-0306 Rack & Panel Connectors CHA-030 | Distrelec |
E92721-000 1201395-8 CHA-0306 | Heilind Electronics |
Rack&panel Connectors Mtc Crimp Con Shell |Raychem Te Connectivity E92721-000 | Newark Electronics |
AMPE92721-000 | Avnet America |
38999 Accessory, CHA-0306 | TE Connectivity E92721-000 | RS Americas |
Rack & Panel Connectors MTC CRIMP CON SHELL | Sager |
Where can I find additional details, specifications and documents for a E92721-000?
Additional datasheets, footprints and schematics for E92721-000 are listed on our Part Details page. You can also find images and similar parts to E92721-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E92721-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E92721-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E92721-000 fall under?
The E92721-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Shielding.
Can I view similar or alternative parts?
You can view similar parts to E92721-000 when available in the Rectangular Connector Shielding range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E92721-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E92721-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E92721-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for E92721-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E92721-000 often in real-time on the comparison pages.
What if I can't find stock of E92721-000?
You can fill out our help required form which you can use to request a quote for E92721-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.