Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1200800-3,
E92066-000 |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Horizontal |
Flexibility | Rigid |
Number of Branch Wires (Max) | 0 |
Number of Main Wires (Max) | 1 |
Number of Cores | 4 (max) |
Branch Cable Cross-Section (Min) | 95mm² |
Cable Connection | Mechanical Connector |
Branch Cable Cross-Section (Max) | 300mm² |
Voltage Class | .6/1kV |
Armoring | SWA |
Design Specification | CENELEC 50393 |
Standards | EN 50393 |
Product Use | Joints/Splices |
Other Colors Available | No |
Installation Instruction | English |
Packaging Method | Cardbox |
Connector Type | Mechanical |
Product Type | LV Resin Straight Joint |
Filler Packing (D/C) | Double Chamber Bags |
Filler | PU RAPID 4300B / GUROFLEX |
Cable Shield Style | Various LV |
Mechanical Lug Included (Conductor) | Yes |
Mechanical Connectors Included | Yes |
Closing Method | Clips |
Cable Seal | Foam |
Material System | Two-Part Polyurethane |
Case Seal | Clip |
Product Family | B&H |
Technology | Resin |
Shelf Life | 3 Years |
Where can I find additional details, specifications and documents for a E92066-000?
Additional datasheets, footprints and schematics for E92066-000 are listed on our Part Details page. You can also find images and similar parts to E92066-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E92066-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E92066-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E92066-000 fall under?
The E92066-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to E92066-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E92066-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E92066-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E92066-000 have stock available?
There is no stock from authorised distributors for E92066-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E92066-000 often in real-time on the comparison pages.
What if I can't find stock of E92066-000?
You can fill out our help required form which you can use to request a quote for E92066-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.