Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E87367-000,
6-1201147-8 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Water, Brake Fluid |
---|---|
Color | White, Black, Red |
Shrink Ratio | 3:1 |
Material | Crosslinked Polyolefin |
Recovered Inside Diameter (Max) | 1.5mm, .059in |
Recovered Wall Thickness (Nominal) | 1.4mm, .0551in |
Expanded Inside Diameter (Min) | .189in, 4.8mm |
Cut Length | 152.4mm, 6in |
Product Source | US |
Packaging Method | Piece |
Wall Type | Dual |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Resistant To | Fluids, Mechanical Damage |
Operating Temperature Range | -40 – 110°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves DWP-125-3/16-KIT3-REFILL | Sager |
Where can I find additional details, specifications and documents for a E87367-000?
Additional datasheets, footprints and schematics for E87367-000 are listed on our Part Details page. You can also find images and similar parts to E87367-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E87367-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E87367-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E87367-000 fall under?
The E87367-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E87367-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E87367-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E87367-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E87367-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for E87367-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E87367-000 often in real-time on the comparison pages.
What if I can't find stock of E87367-000?
You can fill out our help required form which you can use to request a quote for E87367-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.