Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E86580-000,
2-1201649-5 |
No distributors results available
Color | Black |
---|---|
Flexibility | Flexible |
Expanded Inside Diameter (Min) | 6mm |
Recovered Inside Diameter (Max) | 2mm |
Recovered Wall Thickness (Max) | .65mm |
Product Availability | EMEA |
Material System | Polyolefin |
Shrink Ratio | < 3:1 |
Product Type | Heat Shrink Tubing |
Wall Style (Excluding Adhesive) | Single |
Technology | Heat Shrink |
Component Design | Heat Shrink |
Flammability | Flame Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a E86580-000?
Additional datasheets, footprints and schematics for E86580-000 are listed on our Part Details page. You can also find images and similar parts to E86580-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E86580-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E86580-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E86580-000 fall under?
The E86580-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to E86580-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E86580-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E86580-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E86580-000 have stock available?
There is no stock from authorised distributors for E86580-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E86580-000 often in real-time on the comparison pages.
What if I can't find stock of E86580-000?
You can fill out our help required form which you can use to request a quote for E86580-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.