Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-33/10-200(B6),
3-1200553-6 |
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Connector Opening | 4in, 100mm |
Application Diameter (Min) | 10mm, .4in |
Application Diameter (Max) | 1.3mm, 33mm |
Sleeve Length | 200mm, 8in |
Conductor Size | 2 AWG – 500kcmil |
Voltage Class | ≤ 1kV |
Standards | ANSI C119.1 |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | Cable Ties |
UV-Stabilized | Yes |
Emission Free | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Non-Toxic & Non-Corrosive Emission | Yes |
Product Use | LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve |
Installation Instruction | English |
Standard Pack | 6 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Adhesive Coating | Silicone Gel |
Product Type | Wrap-Around Splice Closure |
Technology | Cold Applied, Cold Shrink |
Component Design | PowerGel Sealing Gel |
Operating Temperature Range | -40 – 90°C |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide |
Environmental Resistance | Yes |
GELWRAP-33/10-200(B6) | TE Connectivity E86269-000 | RS Americas |
Gelwrap Wrap-Around Splice Cover Silicone Gel Bag | Avnet America |
Where can I find additional details, specifications and documents for a E86269-000?
Additional datasheets, footprints and schematics for E86269-000 are listed on our Part Details page. You can also find images and similar parts to E86269-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E86269-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E86269-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E86269-000 fall under?
The E86269-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to E86269-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E86269-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E86269-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E86269-000 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for E86269-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E86269-000 often in real-time on the comparison pages.
What if I can't find stock of E86269-000?
You can fill out our help required form which you can use to request a quote for E86269-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.