Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E77497-000,
4-1200603-5 |
Prices starting from US$0.0107
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0150
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
49,970
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0128
|
49,970
in stock
|
Buy Now | |
Chip One Stop
from US$0.0177
|
49,970
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
49,970
in stock
|
Buy Now | |
Avnet America
from US$0.0148
|
-
|
Buy Now | |
Sager
from US$0.0147
|
-
|
Buy Now |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
実装方法 | Roll |
Packaging Quantity | 10000 |
Label Thickness | 72Micron |
Label Height | 12.7mm, .5in |
Label Style | Die-Cut |
Label Material | Polyester |
Number of Labels Across | 5 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Printers Wp-127127-10-9 |Raychem Te Connectivity E77497-000 | Newark Electronics |
Printers WP-127127-10-9 | Rapid Electronics |
TE Connectivity WP-127127-10-9 Printers WP-127127-10-9 | Distrelec |
Labels & Industrial Warning Signs WP .5/.5 LABEL PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a E77497-000?
Additional datasheets, footprints and schematics for E77497-000 are listed on our Part Details page. You can also find images and similar parts to E77497-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E77497-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E77497-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E77497-000 fall under?
The E77497-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to E77497-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E77497-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E77497-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E77497-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for E77497-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E77497-000 often in real-time on the comparison pages.
What if I can't find stock of E77497-000?
You can fill out our help required form which you can use to request a quote for E77497-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.