E77189-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for E77189-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for E77189-000
Series Information for E77189-000 - TE Connectivity
  • Status: Active
  • Aliases: MM-C7-GD, 1-1201830-4
  • Product Code: H439
  • Global Product Line: F25
  • GPL Description: ENERGY

Description

MM-C7-GD630

Specifications

Color:
Transparent
Partition Orientation:
Vertical
Number of Branch Wires (Max):
4
Number of Main Wires (Max):
4
Branch Cable Diameter (Max):
58mm
Cable Diameter (Max) (Main):
62mm
Cable Cross-Section (Min) (Main):
95mm²
Filler Volume:
6.3l
Branch Cable Cross-Section (Min):
6mm²
Cable Cross-Section (Max) (Main):
240mm²
Branch Cable Cross-Section (Max):
150mm²
Voltage Class:
≤ 1kV
CSA Certified:
No
Standards:
EN 50393
UL Rating:
No
Silicone-Free:
Yes
Halogen Free:
Yes
Solvent-Free:
Yes
Low Smoke Emission:
No
Emission Free Label-Free Acc (REACH & CLP):
Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Marine-Offshore-Shipbuilding Certified:
No
UV-Stabilized:
No
Product Use:
Outdoor & Direct Buried
Other Colors Available:
No
Packaging Method:
Cardbox
Packaging Quantity:
1
Minimum Packaging Unit:
1
Product Availability:
AMERICAS, ASIA, China, EMEA, ANZPAC
Minimum Order Quantity:
1
Case Seal:
Labyrinth
Cable Seal:
Foam
Technology:
Resin
Closing Method:
Snap
Tap Geometry:
Parallel
Strain Relief:
No
Filler:
GUROFLEX
Filler Packing (D/C):
Double Chamber Bags
Product Type:
LV Resin Branch Joint
Operating Temperature Range:
-20 – 55°C
Chemical Resistance:
Water & Humic Acids

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability