Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E74832-000,
8-1202000-3 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.68
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
5,376
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
2,295
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
2,200
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
1,075
in stock
|
Buy Now | |
element14
from US$0.77
|
858
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
95
in stock
|
Buy Now | |
Avnet America
-
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | .18in, 4.5mm |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 85°C |
E74832-000 8-1202000-3 B-155-9003 | Heilind Electronics |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
SOLDER SLEEVE, PO, 42MM, CLEAR | element14 |
Cable Accessories Solder Sleeve One Step Wire Terminator Cross-Linked Polyolefin Blue Tin | Avnet America |
Solder Sleeves&shield Tubing Hs-Solder Sleeve |Raychem Te Connectivity E74832-000 | Newark Electronics |
Solder Sleeves & Shield Tubing HS-SOLDER SLEEVE 4.5MM BLUE W/O LEADS | Sager |
Where can I find additional details, specifications and documents for a E74832-000?
Additional datasheets, footprints and schematics for E74832-000 are listed on our Part Details page. You can also find images and similar parts to E74832-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E74832-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E74832-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E74832-000 fall under?
The E74832-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to E74832-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E74832-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E74832-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E74832-000 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for E74832-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E74832-000 often in real-time on the comparison pages.
What if I can't find stock of E74832-000?
You can fill out our help required form which you can use to request a quote for E74832-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.