Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E74142-000,
4-1200603-0 |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.13
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
実装方法 | Roll |
Packaging Quantity | 5000 |
Label Thickness | 72Micron |
Label Height | 1in, 25.4mm |
Number of Labels Across | 1 |
Label Style | Die-Cut |
Label Material | Polyester |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCWP-508254-5-9 | Heilind Electronics |
Printers Wp 2/1 Label |Raychem Te Connectivity E74142-000 | Newark Electronics |
25.4 x 50.8 mm White Color Polyester Thermal Transfer Label | Future Electronics |
E74142-000 | Avnet America |
Labels Thermal Transfer Printable Label Polyester White 50.8x25.4mm | Sager |
Where can I find additional details, specifications and documents for a E74142-000?
Additional datasheets, footprints and schematics for E74142-000 are listed on our Part Details page. You can also find images and similar parts to E74142-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E74142-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E74142-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E74142-000 fall under?
The E74142-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to E74142-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E74142-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E74142-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E74142-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for E74142-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E74142-000 often in real-time on the comparison pages.
What if I can't find stock of E74142-000?
You can fill out our help required form which you can use to request a quote for E74142-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.