Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$108.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$108.93
|
No stock
|
Buy Now |
Thermocouple Type | - |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | - |
Output Voltage Max | - |
Output Voltage Min | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy | 0.1% |
Approval Bodies | CE |
Approval Category | EN 61010-1 EN 61326 |
Colour | Red / Green |
Display | LED |
External Depth | 70mm |
External Length / Height | 48mm |
External Width | 48mm |
Output Type | SSR |
Supply Voltage Max | 48VAC |
Supply Voltage Min | 20VAC |
CONTROLLER, PID, SSR RELAY, OP | Farnell |
Where can I find additional details, specifications and documents for a E6C0SR022?
Additional datasheets, footprints and schematics for E6C0SR022 are listed on our Part Details page. You can also find images and similar parts to E6C0SR022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E6C0SR022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E6C0SR022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E6C0SR022 fall under?
The E6C0SR022 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E6C0SR022 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E6C0SR022 you can contact the distributor directly for product support, shipping queries etc.
Is the E6C0SR022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E6C0SR022 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for E6C0SR022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E6C0SR022 often in real-time on the comparison pages.
What if I can't find stock of E6C0SR022?
You can fill out our help required form which you can use to request a quote for E6C0SR022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.