E67139-061

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for E67139-061
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for E67139-061
Series Information for E67139-061 - TE Connectivity
  • Status: Active
  • Aliases: POLJ-24/1X120-240
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

POLJ-24/1X120-240

Specifications

Number of Cores:
1
Cross-Section Range:
120 – 240mm²
Voltage Class:
≤ 24kV
Design Specification:
GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
Bulgarian
Product Availability:
SEE, Russia, CIS
Technology:
Heat Shrink
Cable Shield Style:
Wire Copper
Insulation:
Plastic (XLPE)
Mechanical Connectors Included:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability