Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E64728-000,
9-1200574-1 |
No distributors results available
Color | Olive Drab |
---|---|
Material | Aluminum |
Adapter Entry Size | 7 |
TE Adapter Code | 40 |
Adapter Plating Material | Zinc Cobalt over Electroless Nickel |
Cable Diameter Range | .219 – .35in, 5.6 – 8.9mm |
Cable Entry Diameter | .01 – .44in, .2 – 11.1mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Style | Tinel-Lock Adapter |
Termination Device Included | TR07BI |
Adapter Angle | 00 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | 13, C |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 48Hr |
Where can I find additional details, specifications and documents for a E64728-000?
Additional datasheets, footprints and schematics for E64728-000 are listed on our Part Details page. You can also find images and similar parts to E64728-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E64728-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E64728-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E64728-000 fall under?
The E64728-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to E64728-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E64728-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E64728-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E64728-000 have stock available?
There is no stock from authorised distributors for E64728-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E64728-000 often in real-time on the comparison pages.
What if I can't find stock of E64728-000?
You can fill out our help required form which you can use to request a quote for E64728-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.