Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E63003-000,
3-1201709-6 |
Adapter Entry Size | 10 |
---|---|
TE Adapter Code | 41 |
Material | Aluminum Alloy |
Cable Diameter Range | 79 – 127mm, 313 – 5in |
Connector Detail Specification Number | MIL-DTL-38999 |
Adapter Angle | 90 |
Connector System | Cable-to-Cable |
Style | Shielded Boot |
Sealable | Yes |
Termination Device Type | Magneform Ring |
Connector Shell Size | 10 |
Connector Accessories Braid Tail Backshell Size 11/10 R/A Aluminum Alloy Zinc Cobalt Finish Olive Drab | Avnet America |
Circular MIL Spec Backshells 204M210-19U10 | Sager |
Where can I find additional details, specifications and documents for a E63003-000?
Additional datasheets, footprints and schematics for E63003-000 are listed on our Part Details page. You can also find images and similar parts to E63003-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E63003-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E63003-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E63003-000 fall under?
The E63003-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to E63003-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E63003-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E63003-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E63003-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for E63003-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E63003-000 often in real-time on the comparison pages.
What if I can't find stock of E63003-000?
You can fill out our help required form which you can use to request a quote for E63003-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.