Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E62131-000,
7-1200741-9 |
Fluid Type | Aviation Fuel, Brake Fluid, Lubricating Oil, Hydraulic Fluid, Water |
---|---|
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | 12.7mm, .5in |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Recovered Wall Thickness (Nominal) | .035in, .88mm |
Expanded Inside Diameter (Min) | 1in, 25.4mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Mini Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Fluids, Abrasion, Strain, Mechanical Damage |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 95°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing And Sleeves 1 15 Mini-Sp Bk |Raychem Te Connectivity E62131-000 | Newark Electronics |
POLYOLEFINS ETC | Avnet America |
RNF-100-MINI-SPL-1-BK | TE Connectivity E62131-000 | RS Americas |
Heat Shrink Tubing & Sleeves 1 15' MINI-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a E62131-000?
Additional datasheets, footprints and schematics for E62131-000 are listed on our Part Details page. You can also find images and similar parts to E62131-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E62131-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E62131-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E62131-000 fall under?
The E62131-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E62131-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E62131-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E62131-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E62131-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for E62131-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E62131-000 often in real-time on the comparison pages.
What if I can't find stock of E62131-000?
You can fill out our help required form which you can use to request a quote for E62131-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.