E56105-000 Power Cable Accessories by TE Connectivity

WCSF-070-6/2-300/N

Status: Active
Series: -
RoHS: Unknown
Aliases: WCSF-070-6/2-300/N,
7-1202106-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Recovered Wall Thickness (Max) 1.9mm
Wall Thickness Thick/Heavy
Recovered Inside Diameter (Max) 1.8mm
Cut Length 300mm
Expanded Inside Diameter (Min) 6mm
Product Use Sealing and Corrosion Protection, Mechanical Protection, Splicing Cables, As a Body Shim (Uncoated Only)
Other Colors Available No
Product Availability EMEA, ASIA
Product Type Heat Shrink Tubing
Adhesive Coating Yes
Technology Heat Shrink
Flammability Flame-Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a E56105-000?

Additional datasheets, footprints and schematics for E56105-000 are listed on our Part Details page. You can also find images and similar parts to E56105-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for E56105-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E56105-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does E56105-000 fall under?

The E56105-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.

Can I view similar or alternative parts?

You can view similar parts to E56105-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the E56105-000 you can contact the distributor directly for product support, shipping queries etc.

Is the E56105-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for E56105-000 have stock available?

There is no stock from authorised distributors for E56105-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for E56105-000 often in real-time on the comparison pages.

What if I can't find stock of E56105-000?

You can fill out our help required form which you can use to request a quote for E56105-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay