Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E47409-000,
6-1200604-1 |
Label Color | Metalized Silver |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Quantity | 25000 |
実装方法 | Roll |
Packaging Method | Roll |
Label Material | Polyester |
Label Style | Die-Cut |
Label Thickness | 72Micron |
Number of Labels Across | 5 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Height | .315in, 8mm |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Printers MP-095080-25-8A | Sager |
Where can I find additional details, specifications and documents for a E47409-000?
Additional datasheets, footprints and schematics for E47409-000 are listed on our Part Details page. You can also find images and similar parts to E47409-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E47409-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E47409-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E47409-000 fall under?
The E47409-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to E47409-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E47409-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E47409-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E47409-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for E47409-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E47409-000 often in real-time on the comparison pages.
What if I can't find stock of E47409-000?
You can fill out our help required form which you can use to request a quote for E47409-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.