Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E46987-000,
1-1201135-4 |
Markers per Sleeve | 2 |
---|---|
Color | Yellow |
Shrink Ratio | 2:1 |
Sleeve Length | 1in, 25mm |
Supplied Diameter | 2.4mm, .094in |
Recovered Inside Diameter | .047in, 1.1mm |
Compatible Cable Diameter | 1.2 – 1.9mm, .05 – .075in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | Low Fire Hazard |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cable Accessories Marker Sleeve Cross-Linked Polyolefin Yellow T/R | Avnet America |
Wire Labels & Markers HX-SCE-1K-2.4-50-S1-4 | Sager |
Where can I find additional details, specifications and documents for a E46987-000?
Additional datasheets, footprints and schematics for E46987-000 are listed on our Part Details page. You can also find images and similar parts to E46987-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E46987-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E46987-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E46987-000 fall under?
The E46987-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to E46987-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E46987-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E46987-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E46987-000 have stock available?
Authorised distributors including Avnet America, Boersig and Sager have stock available or on a lead time for E46987-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E46987-000 often in real-time on the comparison pages.
What if I can't find stock of E46987-000?
You can fill out our help required form which you can use to request a quote for E46987-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.