Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E45699-000,
2-1201498-7 |
No distributors results available
Insulator Material | Porcelain |
---|---|
Color | Red |
Visual Inspection | No |
Conductor Diameter | 6 – 795mm |
Insulation Coverage | 13.5in, 0mm |
Conductor Range | #6AWG/kcmil |
Voltage Class | 35kV |
RUS Approved | Yes |
Equipment | Bushings/Insulators |
Low Halogen | Yes |
Halogen Free | No |
Application Type | Distribution |
Energized Installation | No |
Product Availability | Worldwide |
Technology | Cold Applied |
Insulator Type/ANSI | ANSI |
Insulator Type | Insulator |
Product Type | Insulator Cover |
Material System | Crosslinked Polyolefin |
Operating Temperature Range | 0 – 105°C |
Where can I find additional details, specifications and documents for a E45699-000?
Additional datasheets, footprints and schematics for E45699-000 are listed on our Part Details page. You can also find images and similar parts to E45699-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E45699-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E45699-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E45699-000 fall under?
The E45699-000 is listed under Power Systems > Insulation & Protection > LV/MV Insulating Covers.
Can I view similar or alternative parts?
You can view similar parts to E45699-000 when available in the LV/MV Insulating Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E45699-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E45699-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E45699-000 have stock available?
There is no stock from authorised distributors for E45699-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E45699-000 often in real-time on the comparison pages.
What if I can't find stock of E45699-000?
You can fill out our help required form which you can use to request a quote for E45699-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.