Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E43149-000,
3-1199653-6 |
Fluid Type | Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Recovered Inside Diameter (Max) | 2.29mm, .09in |
Cut Length | 1220 – 1245.4mm, 48 – 49in |
Expanded Inside Diameter (Min) | 9.02mm, .355in |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | FL2500 |
Resistant To | Abrasion |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing & Sleeves PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a E43149-000?
Additional datasheets, footprints and schematics for E43149-000 are listed on our Part Details page. You can also find images and similar parts to E43149-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E43149-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E43149-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E43149-000 fall under?
The E43149-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E43149-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E43149-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E43149-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E43149-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for E43149-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E43149-000 often in real-time on the comparison pages.
What if I can't find stock of E43149-000?
You can fill out our help required form which you can use to request a quote for E43149-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.