Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E40870-000,
7-1200741-2 |
Prices starting from US$20.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$48.73 |
43
|
Buy Now | |
Newark Electronics | US$33.51 |
40
|
Buy Now | |
Rapid Electronics | US$36.57 |
40
|
Buy Now | |
Chip One Stop | US$23.80 |
40
|
Buy Now | |
Farnell | US$60.45 |
35
|
Buy Now | |
Future Electronics | US$23.62 |
-
|
Buy Now | |
Avnet America | US$20.19 |
-
|
Buy Now | |
RS Americas | US$32.22 |
-
|
Buy Now | |
Sager | US$21.65 |
-
|
Buy Now |
Color | Black |
---|---|
Material | Irradiated Modified Polyolefin, Crosslinked Polyolefin |
Fluid Type | Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, Water, De-Icing Fluid |
Material Systems Code | 10 |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .017in, .43mm |
Recovered Wall Thickness (Tolerance) | .16mm, .06in |
Recovered Inside Diameter (Max) | .031in, .79mm |
Expanded Inside Diameter (Min) | 1.65mm, .065in |
Voltage (Max) | .6kV |
Product Source | UK, US |
Low Outgassing | No |
Packaging Method | Mini Spool, Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Resistant To | Fluids, Strain, Wrinkling |
Flammability | Highly Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Heat Shrink Tubing And Sleeves 1/16 75 Mini-Sp |Raychem Te Connectivity E40870-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves 1/16 75' MINI-SP | Rapid Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
VERSAFIT 1/16 Inch 75 Feet Heat Shrink Tubing/Sleeve | Future Electronics |
POLYOLEFINS ETC | Avnet America |
VERSAFIT-MINI-SPL-1/16-BK | TE Connectivity E40870-000 | RS Americas |
Heat Shrink Tubing & Sleeves 1/16 75' MINI-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a E40870-000?
Additional datasheets, footprints and schematics for E40870-000 are listed on our Part Details page. You can also find images and similar parts to E40870-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E40870-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E40870-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E40870-000 fall under?
The E40870-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E40870-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E40870-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E40870-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E40870-000 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for E40870-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E40870-000 often in real-time on the comparison pages.
What if I can't find stock of E40870-000?
You can fill out our help required form which you can use to request a quote for E40870-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.