Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E38778-000,
1201999-9 |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | 2.7mm, .105in |
Jacket Outside Diameter | .105in, 2.7mm |
Shield Outside Diameter (Min) | .07in, 1.8mm |
Overall Length | 41mm, 1.61in |
Recovered Inside Diameter (Max) | .07in, 1.8mm |
Government Qualified | No |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Cable Accessories Solder Sleeve One Step Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet America |
Cable Accessories Wire Terminator Polyolefin Blue | Avnet Asia |
Solder Sleeves & Shield Tubing HS-SOLDER SLEEVE 2.7MM W/O LEADS | Sager |
Where can I find additional details, specifications and documents for a E38778-000?
Additional datasheets, footprints and schematics for E38778-000 are listed on our Part Details page. You can also find images and similar parts to E38778-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E38778-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E38778-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E38778-000 fall under?
The E38778-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to E38778-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E38778-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E38778-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E38778-000 have stock available?
Authorised distributors including TTI Europe, Avnet America, Avnet Asia and Sager have stock available or on a lead time for E38778-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E38778-000 often in real-time on the comparison pages.
What if I can't find stock of E38778-000?
You can fill out our help required form which you can use to request a quote for E38778-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.