Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E37316-000,
7-1200741-0 |
Color | Black |
---|---|
Material | Irradiated Modified Polyolefin |
Fluid Type | Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Brake Fluid, Chemicals/Solvents, Lubricating Oil |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .16mm, .06in |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Expanded Inside Diameter (Min) | .525in, 13.32mm |
Recovered Inside Diameter (Max) | .25in, 6.35mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Mini Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Flammability | Highly Flame-Retardant |
Resistant To | Strain, Wrinkling, Fluids |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Operating Temperature Range | -55 – 135°C |
POLYOLEFINS ETC | Avnet America |
VERSAFIT-MINI-SPL-1/2-BK | TE Connectivity E37316-000 | RS Americas |
Heat Shrink Tubing & Sleeves 1/2 30' MINI-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a E37316-000?
Additional datasheets, footprints and schematics for E37316-000 are listed on our Part Details page. You can also find images and similar parts to E37316-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E37316-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E37316-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E37316-000 fall under?
The E37316-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E37316-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E37316-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E37316-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E37316-000 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for E37316-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E37316-000 often in real-time on the comparison pages.
What if I can't find stock of E37316-000?
You can fill out our help required form which you can use to request a quote for E37316-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.