Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1200806-5,
E346253001 |
No distributors results available
Weight | 1.26kg/km |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Fluoropolymer |
Wire Color | Brown |
Conductor Material | Silver-Plated High Strength Copper Alloy |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | .08mm², 28AWG |
Conductor Diameter | .0146in, .37mm |
Conductor Diameter Range | .014 – .0149in, .36 – .38mm |
Wire Diameter | .0259in, .66mm |
Overall Outside Diameter | .66mm, .0259in |
Resistance (Max) | 244.0 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Type | Spec 55/ |
Cable Style | Special Construction |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a E346253001?
Additional datasheets, footprints and schematics for E346253001 are listed on our Part Details page. You can also find images and similar parts to E346253001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E346253001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E346253001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E346253001 fall under?
The E346253001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to E346253001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E346253001 you can contact the distributor directly for product support, shipping queries etc.
Is the E346253001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E346253001 have stock available?
There is no stock from authorised distributors for E346253001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E346253001 often in real-time on the comparison pages.
What if I can't find stock of E346253001?
You can fill out our help required form which you can use to request a quote for E346253001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.