Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E32454-000,
9-1202143-9 |
Lead Color | Braid |
---|---|
Lead Plating Material | Nickel |
Pre-Installed Lead | No |
Expanded Inside Diameter (Min) | 5.97mm, .235in |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .234in, 5.95mm |
Dielectric Outside Diameter (Max) | .234in, 5.95mm |
Overall Length | 19.1mm, .75in |
Shield Outside Diameter (Min) | 3.3mm, .17in |
Government Qualified | No |
Temperature Indicator Type | Fusible Ring |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 200°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Solder Sleeves&shield Tubing S200-4-00 |Raychem Te Connectivity E32454-000 | Newark Electronics |
Cable Accessories Solder Sleeve Cross-Linked Modified Fluoropolymer Blue Nickel | Avnet America |
Solder Sleeves & Shield Tubing 5.97mm Fluoropolymer XPARENT BLUE | Sager |
Where can I find additional details, specifications and documents for a E32454-000?
Additional datasheets, footprints and schematics for E32454-000 are listed on our Part Details page. You can also find images and similar parts to E32454-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E32454-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E32454-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E32454-000 fall under?
The E32454-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to E32454-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E32454-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E32454-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E32454-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for E32454-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E32454-000 often in real-time on the comparison pages.
What if I can't find stock of E32454-000?
You can fill out our help required form which you can use to request a quote for E32454-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.