Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E308703002,
9-1200617-3 |
No distributors results available
Weight | 2.76kg/km |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Blue |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | .6mm, .024in |
Cable Insulation Thickness | .152mm, .006in |
Wire Size | 24AWG, .2mm² |
Wire Diameter | .92mm, .0365in |
Overall Outside Diameter Range | .035 – .038in, .89 – .96mm |
Overall Outside Diameter | 1.17mm, .0461in |
Strand Size | 36AWG |
Conductor Size | 24AWG |
Voltage Rating | 600V |
Resistance (Max) | 25.4 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a E308703002?
Additional datasheets, footprints and schematics for E308703002 are listed on our Part Details page. You can also find images and similar parts to E308703002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E308703002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E308703002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E308703002 fall under?
The E308703002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to E308703002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E308703002 you can contact the distributor directly for product support, shipping queries etc.
Is the E308703002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E308703002 have stock available?
There is no stock from authorised distributors for E308703002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E308703002 often in real-time on the comparison pages.
What if I can't find stock of E308703002?
You can fill out our help required form which you can use to request a quote for E308703002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.