Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E30392-000,
1202105-5 |
No distributors results available
TE Adapter Code | 54 |
---|---|
Material | Aluminum |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Adapter Entry Size | 8 |
Color | Olive Drab |
Cable Entry Diameter | .2 – 12.7mm, .01 – .5in |
Cable Diameter Range | 6.4 – 10.2mm, .25 – .4in |
Connector Detail Specification Number | AS34061, NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241, NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081 |
Connector General Specification Number | MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R |
Pluggable I/O Accessory Type | Band |
Connector Shell Size | 17, 16 |
Termination Device Type | Band Strap |
Termination Device Included | Band |
Style | Band Adapter |
Adapter Angle | 90 |
Overbraid Termination | Band |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Where can I find additional details, specifications and documents for a E30392-000?
Additional datasheets, footprints and schematics for E30392-000 are listed on our Part Details page. You can also find images and similar parts to E30392-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E30392-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E30392-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E30392-000 fall under?
The E30392-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to E30392-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E30392-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E30392-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E30392-000 have stock available?
There is no stock from authorised distributors for E30392-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E30392-000 often in real-time on the comparison pages.
What if I can't find stock of E30392-000?
You can fill out our help required form which you can use to request a quote for E30392-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.