Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E28915-000,
1201277-3 |
Prices starting from US$488.58
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
Contact Plating Material | Gold, Nickel |
Contact Current Rating (Max) | 5A |
Operating Voltage | 1500VAC |
Centerline (Pitch) | 1in |
UL-Brandschutzklasse | UL 94V-0 |
Mating Retention Type | Jackscrew |
PCB Mount Retention | With |
Contact Retention | With |
Contact Retention Type | Retention Clip |
Mating Alignment Type | Even |
Mating Retention | With |
Row-to-Row Spacing | .1in, 2.54mm |
Sealable | No |
Connector Style | Receptacle |
Shielded | Yes |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Rectangular MIL Spec Connectors MTCPQKT1R2SGAC | Rapid Electronics |
TE Connectivity MTCPQKT1R2SGAC Rack & Panel Connectors M | Distrelec |
CONNECTOR BACKSHELLS | Farnell |
AMPE28915-000 | Avnet America |
Rack & Panel Connectors MTCPQKT1R2SGAC | Sager |
Where can I find additional details, specifications and documents for a E28915-000?
Additional datasheets, footprints and schematics for E28915-000 are listed on our Part Details page. You can also find images and similar parts to E28915-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E28915-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E28915-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E28915-000 fall under?
The E28915-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to E28915-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E28915-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E28915-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E28915-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for E28915-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E28915-000 often in real-time on the comparison pages.
What if I can't find stock of E28915-000?
You can fill out our help required form which you can use to request a quote for E28915-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.