Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E27235-000,
4-1200520-2 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Weight | 9.52kg/km |
---|---|
Insulation Material | Flame-Retardant, Modified Polyester |
Conductor Material | Tin-Coated Copper |
Wire Color | Green |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter Range | .063 – .067in, 1.6 – 1.7mm |
Overall Outside Diameter | .063 – .067in |
Wire Diameter | .065in, 1.65mm |
Wire Size | 18AWG, .82mm² |
Cable Insulation Thickness | .006in |
Conductor Size | 18AWG |
Conductor Diameter | .047in, 1.18mm |
Strand Size | 30AWG |
Resistance (Max) | 6.22 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Style | Stranded, Primary |
Cable Type | FlexLite TW |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 135°C |
Hook-up Wire FLTWC0311-18-5 | Sager |
Where can I find additional details, specifications and documents for a E27235-000?
Additional datasheets, footprints and schematics for E27235-000 are listed on our Part Details page. You can also find images and similar parts to E27235-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E27235-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E27235-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E27235-000 fall under?
The E27235-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to E27235-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E27235-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E27235-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E27235-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for E27235-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E27235-000 often in real-time on the comparison pages.
What if I can't find stock of E27235-000?
You can fill out our help required form which you can use to request a quote for E27235-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.