Options for Price Comparison
Distributor Statistics for E26742-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for E26742-000
Details for E26742-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

E26742-000 by TE Connectivity

TXR40AB45-2420AI
Part Information
E26742-000 image
Not applicable for solder process capability
Status: Active
Aliases: E26742-000, 1201999-8
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size:
20
Material:
Aluminum
TE Adapter Code:
40
Cable Diameter Range:
.5 – .12in, 12.7 – 20.7mm
Cable Entry Diameter:
.01 – 1.25in, .2 – 31.8mm
Connector Detail Specification Number:
D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number:
MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W
Termination Device Included:
TR20AI
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle:
45
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
25, J
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr
Compatible Parts
Alternate Descriptions
TXR40AB45-2420AI Onlinecomponents.com
TXR40AB45-2420AI Newark Electronics
Connector Accessories Tinel Lock Adapter 45° Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America