Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E26526-000,
1201455-2 |
Body Material | Brass |
---|---|
Cable Connector Orientation | Right Angle |
Body Plating Material | Nickel |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Board Mount |
Dielectric Material | PTFE |
Packaging Method | Bag & Box |
実装方法 | Bag & Box |
RF Connector Style | Plug |
RF Interface | TNC |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 100°C, -67 – 212°F |
Cable Type | Coaxial |
Conn TNC | Avnet America |
RF Connectors / Coaxial Connectors RTD-50-S-01-BN | Sager |
Where can I find additional details, specifications and documents for a E26526-000?
Additional datasheets, footprints and schematics for E26526-000 are listed on our Part Details page. You can also find images and similar parts to E26526-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E26526-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E26526-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E26526-000 fall under?
The E26526-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to E26526-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E26526-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E26526-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E26526-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for E26526-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E26526-000 often in real-time on the comparison pages.
What if I can't find stock of E26526-000?
You can fill out our help required form which you can use to request a quote for E26526-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.