Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E26016-000,
3-1200621-3 |
Prices starting from US$1.46
Material Systems Code | 20 |
---|---|
Material | Chlorinated Polyolefin |
Flexibility | Flexible |
Fluid Type | Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents, Ground Vehicle Fuels, Water, Lubricating Oil |
Color | Black |
Shrink Ratio | 1.75:1 |
Expanded Inside Diameter (Min) | .189in, 4.8mm |
Recovered Inside Diameter (Max) | .102in, 2.6mm |
Size Range | .102 – .189in, 2.6 – 4.8mm |
Recovered Wall Thickness (Nominal) | .84mm, .033in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-MIL |
Fluid Resistance | Splash Protection |
Recovery Temperature | 135°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -70 – 121°C |
Shrink Temperature (Min) | 135°C |
Flammability | Flame-Retardant |
E26016-000 3-1200621-3 NT-MIL-3/16-0-SP | Heilind Electronics |
Heat Shrink Tubing, Flexible, Polyolefin, Continuous Spool, Black, NT-MIL Series | TE Connectivity E26016-000 | RS Americas |
Cable Accessories Heat Shrinkable Tubing Chlorinated Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves NT-MIL-3/16-0-SP | Sager |
Where can I find additional details, specifications and documents for a E26016-000?
Additional datasheets, footprints and schematics for E26016-000 are listed on our Part Details page. You can also find images and similar parts to E26016-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E26016-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E26016-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E26016-000 fall under?
The E26016-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E26016-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E26016-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E26016-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E26016-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Avnet America and Sager have stock available or on a lead time for E26016-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E26016-000 often in real-time on the comparison pages.
What if I can't find stock of E26016-000?
You can fill out our help required form which you can use to request a quote for E26016-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.