Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Voltage |
---|---|
Meter Range | 0mV to 60mV |
Panel Cutout Height | 92mm |
Panel Cutout Width | 92mm |
Product Range | - |
Approval Bodies | BV LRS |
External Depth | 64mm |
External Length / Height | 96mm |
External Width | 96mm |
IP / NEMA Rating | IP54 |
Meter Size/Dimensions | 96mm x 96mm x 53mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Power Rating | 4.5VA |
Scale Length | 94mm |
METER, MOVEMENT, DIN96, 60MV | element14 |
Where can I find additional details, specifications and documents for a E244-01V-G-JC-ZU?
Additional datasheets, footprints and schematics for E244-01V-G-JC-ZU are listed on our Part Details page. You can also find images and similar parts to E244-01V-G-JC-ZU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E244-01V-G-JC-ZU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E244-01V-G-JC-ZU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E244-01V-G-JC-ZU fall under?
The E244-01V-G-JC-ZU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to E244-01V-G-JC-ZU when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E244-01V-G-JC-ZU you can contact the distributor directly for product support, shipping queries etc.
Is the E244-01V-G-JC-ZU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E244-01V-G-JC-ZU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for E244-01V-G-JC-ZU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E244-01V-G-JC-ZU often in real-time on the comparison pages.
What if I can't find stock of E244-01V-G-JC-ZU?
You can fill out our help required form which you can use to request a quote for E244-01V-G-JC-ZU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.