Status: | Unknown |
---|---|
Series: | E243 Series |
RoHS: | Unknown |
Meter Function | DC Voltage |
---|---|
Meter Range | 0V to 150V |
Panel Cutout Height | 68mm |
Panel Cutout Width | 68mm |
Product Range | E243 Series |
External Depth | 64mm |
External Length / Height | 72mm |
External Width | 72mm |
IP / NEMA Rating | IP54 |
Meter Size/Dimensions | 72mm x 72mm x 53mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Panel Cutout Depth | 68mm |
Power Rating | 4.5VA |
Scale Length | 65mm |
Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V To 150V, 68 Mm, 68 Mm Rohs Compliant: Na |Crompton Te Connectivity E243-01V-G-PZ-PZ | Newark Electronics |
METER, DIN72, 150VDC | element14 |
Where can I find additional details, specifications and documents for a E243-01V-G-PZ-PZ?
Additional datasheets, footprints and schematics for E243-01V-G-PZ-PZ are listed on our Part Details page. You can also find images and similar parts to E243-01V-G-PZ-PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E243-01V-G-PZ-PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E243-01V-G-PZ-PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E243-01V-G-PZ-PZ fall under?
The E243-01V-G-PZ-PZ is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to E243-01V-G-PZ-PZ when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E243-01V-G-PZ-PZ you can contact the distributor directly for product support, shipping queries etc.
Is the E243-01V-G-PZ-PZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E243-01V-G-PZ-PZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for E243-01V-G-PZ-PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E243-01V-G-PZ-PZ often in real-time on the comparison pages.
What if I can't find stock of E243-01V-G-PZ-PZ?
You can fill out our help required form which you can use to request a quote for E243-01V-G-PZ-PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.