E24076-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for E24076-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for E24076-005
Series Information for E24076-005 - TE Connectivity
  • Status: Active
  • Aliases: SXSU-4151
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

SXSU-4151

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Cross-Section Range:
630 – 800mm², 800 – 1200mm²
Insulation Diameter:
39.4 – 48mm, 39.4 – 50mm
Conductor Diameter:
32 – 41.6mm, 29.3 – 33.8mm
Sheath Outside Diameter:
48 – 66mm
Voltage Class:
≤ 12kV, ≤ 17.5kV
Standards:
IEC 60502-4, HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
German
Product Availability:
EMEA
Product Type:
Medium Voltage Inline Joint
Cable Shield Style:
Tape, Wire
Mechanical Connectors Included:
No
Insulation:
Plastic (XLPE)
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability