Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E234513001,
1200973-6 |
Braid Material | Copper |
---|---|
Plating | Tin |
Length | 328.08ft, 100m |
Weight (Nominal) | 55kg/km |
DC Resistance (Nominal) | 4.02mΩ |
Braid Coverage | 93% |
Packaging Quantity | 100 |
Packaging Method | Reel |
Product Type | Braid |
Operating Temperature Range | -65 – 200°C |
Sleeving Braid Copper 100m | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit RAY-103-10.0(100) | Sager |
Cable Braid Copper 93% Coverage for 8mm to 22mm Diameter Cables Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a E234513001?
Additional datasheets, footprints and schematics for E234513001 are listed on our Part Details page. You can also find images and similar parts to E234513001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E234513001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E234513001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E234513001 fall under?
The E234513001 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to E234513001 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E234513001 you can contact the distributor directly for product support, shipping queries etc.
Is the E234513001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E234513001 have stock available?
Authorised distributors including Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for E234513001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E234513001 often in real-time on the comparison pages.
What if I can't find stock of E234513001?
You can fill out our help required form which you can use to request a quote for E234513001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.