Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E23404-000,
6-1201146-1 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Brake Fluid, Lubricating Oil, Water |
---|---|
Material | Crosslinked Polyolefin |
Color | Black |
Shrink Ratio | 3:1 |
Recovered Inside Diameter (Max) | .059in, 1.5mm |
Cut Length | 150mm, 5.905in |
Expanded Inside Diameter (Min) | 4.8mm, .189in |
Recovered Wall Thickness (Nominal) | 1.4mm, .0551in |
Product Source | US |
Packaging Method | Stick |
Wall Type | Dual |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Resistant To | Mechanical Damage, Fluids |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -40 – 110°C |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a E23404-000?
Additional datasheets, footprints and schematics for E23404-000 are listed on our Part Details page. You can also find images and similar parts to E23404-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E23404-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E23404-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E23404-000 fall under?
The E23404-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E23404-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E23404-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E23404-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E23404-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for E23404-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E23404-000 often in real-time on the comparison pages.
What if I can't find stock of E23404-000?
You can fill out our help required form which you can use to request a quote for E23404-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.