Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E22110-000,
7-1200377-3 |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | .1in, 2.5mm |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Expanded Inside Diameter (Min) | 7mm, .275in |
Jacket Outside Diameter | 7mm, .276in |
Overall Length | 19.1mm, .75in |
Dielectric Outside Diameter (Max) | 2.5mm, .1in |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Product Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 175°C |
So175-5-00 |Raychem Te Connectivity E22110-000 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing SO175-5-00 | Sager |
Where can I find additional details, specifications and documents for a E22110-000?
Additional datasheets, footprints and schematics for E22110-000 are listed on our Part Details page. You can also find images and similar parts to E22110-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E22110-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E22110-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E22110-000 fall under?
The E22110-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to E22110-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E22110-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E22110-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E22110-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for E22110-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E22110-000 often in real-time on the comparison pages.
What if I can't find stock of E22110-000?
You can fill out our help required form which you can use to request a quote for E22110-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.