Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E21385-000,
1201999-7 |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
324
in stock
|
Buy Now | |
Distrelec
from US$1.97
|
224
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$3.05
|
100
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
element14
from US$1.41
|
-
|
Buy Now | |
TTI Europe
from US$1.50
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Overall Length | 32mm, 1.26in |
Expanded Inside Diameter (Min) | .264in, 6.7mm |
Recovered Inside Diameter (Max) | 3.3mm, .13in |
Jacket Outside Diameter | 6.7mm, .264in |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 85°C |
Solder Sleeves&Shield Tubing STRAIN RELIEF | Rapid Electronics |
Solder Sleeves&shield Tubing Strain Relief |Raychem Te Connectivity E21385-000 | Newark Electronics |
SOLDER SLEEVE, TERMINATOR, PO, 32MM LG | Farnell |
SolderSleeve Device, Lead-Free Low-Fire-Hazard Shield Termination Low Temper | Future Electronics |
Cable Accessories Solder Sleeve Shield Termination Polyolefin Transparent Clear | Avnet America |
Solder Sleeves & Shield Tubing STRAIN RELIEF | Sager |
Where can I find additional details, specifications and documents for a E21385-000?
Additional datasheets, footprints and schematics for E21385-000 are listed on our Part Details page. You can also find images and similar parts to E21385-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E21385-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E21385-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E21385-000 fall under?
The E21385-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to E21385-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E21385-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E21385-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E21385-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for E21385-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E21385-000 often in real-time on the comparison pages.
What if I can't find stock of E21385-000?
You can fill out our help required form which you can use to request a quote for E21385-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.