Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1199913-1,
E20573-000 |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Adhesive Pre-Coat | Yes |
Material | Fluid Resistant Modified Elastomer |
Lipped | Yes |
Connector or Backshell Outside Diameter | .47 in, 12 mm, .55 in, .63 in, 14 mm, 16 mm |
Wire/Cable Outside Diameter | .35 in, .31 in, .39 in, 6 mm, .28 in, 8 mm, 7 mm, 9 mm, .24 in, 10 mm |
Zugelassene Standards | VG95343 Part 18, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, MIS-34867 |
Approved Standards | MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, VG95343 Part 18, BS-G-198-5-DE |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
202K121-25-01/225-CS-1858 | TE Connectivity E20573-000 | RS Americas |
Heat Shrink Cable Boots & End Caps 202K121-25-01/225-CS-1858 | Sager |
Where can I find additional details, specifications and documents for a E20573-000?
Additional datasheets, footprints and schematics for E20573-000 are listed on our Part Details page. You can also find images and similar parts to E20573-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E20573-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E20573-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E20573-000 fall under?
The E20573-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to E20573-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E20573-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E20573-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E20573-000 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for E20573-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E20573-000 often in real-time on the comparison pages.
What if I can't find stock of E20573-000?
You can fill out our help required form which you can use to request a quote for E20573-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.