Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1200929-7,
E17344-000 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.10
|
No stock
|
Buy Now | |
TTI Europe
from US$0.62
|
18,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
4,687
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
1,093
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Sager
from US$0.46
|
-
|
Buy Now |
Tag Color | White |
---|---|
Tag Height | .6in, 12.7mm |
Tag Length | 1.8in, 50.8mm |
Number of Tie-Wrap Holes | 4 |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tag Grade | Military |
Operating Temperature Range | -67 – 221°F, -55 – 135°C |
E17344-000 3-1200929-7 CM-SCE-TP-1/2-4H-9 | Heilind Electronics |
Wire Marker, Cable Tie, Black, White, Polyolefin, PK/250, CMSCE-Tp Series | TE Connectivity E17344-000 | RS Americas |
Wire Labels & Markers Cm-Sce-Tp-1/2-4H-9 |Raychem Te Connectivity E17344-000 | Newark Electronics |
Cable Accessories Marker Tag Polyolefin White | Avnet America |
Wire Labels & Markers HS-MARKER 1/2 WHITE | Sager |
Where can I find additional details, specifications and documents for a E17344-000?
Additional datasheets, footprints and schematics for E17344-000 are listed on our Part Details page. You can also find images and similar parts to E17344-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E17344-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E17344-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E17344-000 fall under?
The E17344-000 is listed under Identification & Labeling > Printable Tags.
Can I view similar or alternative parts?
You can view similar parts to E17344-000 when available in the Printable Tags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E17344-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E17344-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E17344-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for E17344-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E17344-000 often in real-time on the comparison pages.
What if I can't find stock of E17344-000?
You can fill out our help required form which you can use to request a quote for E17344-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.