Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MM-5-4D,
8-1200617-4 |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Vertical |
Number of Main Wires (Max) | 4 |
Number of Branch Wires (Max) | 4 |
Filler Volume | 1.7l |
Cable Diameter (Max) (Main) | 55mm |
Branch Cable Cross-Section (Min) | 10mm² |
Branch Cable Cross-Section (Max) | 70mm² |
Cable Cross-Section (Min) (Main) | 35mm² |
Cable Cross-Section (Max) (Main) | 150mm² |
Branch Cable Diameter (Max) | 36mm |
Voltage Class | ≤ 1kV |
Standards | EN 50393 |
CSA Certified | No |
UL Rating | No |
Silicone-Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Solvent-Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Halogen Free | Yes |
Low Smoke Emission | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | No |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | ANZPAC, ASIA, AMERICAS, EMEA, China |
Minimum Order Quantity | 1 |
Case Seal | Labyrinth |
Cable Seal | Foam |
Closing Method | Snap |
Technology | Resin |
Tap Geometry | Parallel |
Strain Relief | No |
Product Type | LV Resin Branch Joint |
Filler | PU RAPID 4300B |
Filler Packing (D/C) | Double Chamber Bags |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a E17249-000?
Additional datasheets, footprints and schematics for E17249-000 are listed on our Part Details page. You can also find images and similar parts to E17249-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E17249-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E17249-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E17249-000 fall under?
The E17249-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to E17249-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E17249-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E17249-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E17249-000 have stock available?
There is no stock from authorised distributors for E17249-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E17249-000 often in real-time on the comparison pages.
What if I can't find stock of E17249-000?
You can fill out our help required form which you can use to request a quote for E17249-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.