Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-33/10-150(B6),
1-1200553-8 |
Flexibility | Semi-Flexible |
---|---|
Color | Black |
Number of Main Wires (Max) | 1 |
Cable Cross-Section (Max) (Main) | 240mm² |
Sleeve Length | 150mm |
Cable Cross-Section (Min) (Main) | 16mm² |
Cable Diameter (Min) (Main) | 10mm |
Cable Diameter (Max) (Main) | 33mm |
Voltage Class | ≤ 1kV |
UL Rating | No |
Standards | EN 50393, ANSI C119.1 |
CSA Certified | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Halogen Free | Yes |
Mechanical Resistance | Against Mechanical Impact |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | Yes |
Solvent-Free | Yes |
Silicone-Free | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Emission Free | Yes |
Product Use | Outdoor, Overhead & Direct Buried |
Other Colors Available | No |
Packaging Method | Bag |
Standard Pack | 6 |
Packaging Quantity | B6 |
Minimum Packaging Unit | 1 |
Minimum Order Quantity | 6 |
Product Availability | EMEA |
Strain Relief | No |
Technology | Cold Shrink, Cold Applied |
Case Seal | Gel |
Cable Seal | Gel |
Adhesive Coating | Silicone Gel |
Component Design | PowerGel Sealing Gel |
Product Type | LV GelWrap |
Closing Method | Snap |
Filler | PowerGel |
Environmental Resistance | Yes |
Operating Temperature Range | -40 – 90°C |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide, Water & Humic Acids |
Gelwrap Wrap-Around Splice Cover Silicone Gel Bag | Avnet America |
GELWRAP-33/10-150(B6) | TE Connectivity E13495-000 | RS Americas |
Where can I find additional details, specifications and documents for a E13495-000?
Additional datasheets, footprints and schematics for E13495-000 are listed on our Part Details page. You can also find images and similar parts to E13495-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E13495-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E13495-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E13495-000 fall under?
The E13495-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to E13495-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E13495-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E13495-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E13495-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for E13495-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E13495-000 often in real-time on the comparison pages.
What if I can't find stock of E13495-000?
You can fill out our help required form which you can use to request a quote for E13495-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.