Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E11880-000,
1201999-6 |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.15
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.79
|
310
in stock
|
Buy Now | |
Heilind Electronics
from US$4.72
|
126
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.72
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$4.05
|
-
|
Buy Now | |
Avnet America
from US$3.73
|
-
|
Buy Now | |
TTI Europe
from US$3.55
|
-
|
Buy Now | |
Sager
from US$2.22
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Shield Outside Diameter (Min) | 9mm, .354in |
Expanded Inside Diameter (Min) | .748in, 18mm |
Jacket Outside Diameter | .63in, 16mm |
Overall Length | 2.18in, 55.5mm |
Recovered Inside Diameter (Max) | .354in, 9mm |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Solder Sleeves&Shield Tubing B-155-17 | Rapid Electronics |
E11880-000 1201999-6 | Heilind Electronics |
B-155-17 |Raychem Te Connectivity E11880-000 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Termination Polyolefin Transparent Clear | Avnet America |
Solder Sleeves & Shield Tubing B-155-17 | Sager |
Where can I find additional details, specifications and documents for a E11880-000?
Additional datasheets, footprints and schematics for E11880-000 are listed on our Part Details page. You can also find images and similar parts to E11880-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E11880-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E11880-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E11880-000 fall under?
The E11880-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to E11880-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E11880-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E11880-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E11880-000 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for E11880-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E11880-000 often in real-time on the comparison pages.
What if I can't find stock of E11880-000?
You can fill out our help required form which you can use to request a quote for E11880-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.